The D2-24044 device is a high performance, integrated Class-D amplifier power stage. The four power stage outputs are configurable as four separate Half-Bridge outputs, as two Full-Bridge outputs, or combinations of Half-Bridge and Full-Bridge. Individual power stage overload monitoring, on-chip temperature monitoring, and common alert logic outputs provide protection to integrate with the final systems controller.
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 38-HTSSOP
Manufacturer: Intersil
Win Source Part Number: 1032107-D2-24044-MR-
Packaging: Reel - TR
Type: Class D
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load: 30W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C (TA)
Case / Package: 38-HTSSOP
Dimension: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 9 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
IC AMP D DUAL/QUAD 30W 38HTSSOP Product overview: D2-24044-MR-T from Renesas Electronics Corporation is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 30W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, Quad, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-D2-24044-MR-T can be used for catalog matching and distributor lookup.
IC AMP D DUAL/QUAD 30W 38HTSSOP
Audio Amplifiers LW-PWR CLASS-AMPLIFI 3 8LD HTSSOP 4 4X9 7
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 38-HTSSOP
IC AMP D DUAL/QUAD 30W 38HTSSOP
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | D2-24044-MR-T | D2-24044-MR-T-ND | 1032107-D2-24044-MR-T | 742-D2-24044-MR-T | D2-24044-MR-T | D2-24044-MR-T | D2-24044-MR-T | D2-24044-MR-T |
| Product Name | Digital Audio Amplifier Power Stage | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - D2-24044-MR-T | Dual Quad 30W Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Features | Single-Supply | |||||||
| Supply Voltage (VS) | 9 to 26 volts | 9 to 26 volts | 12 volts | 9 to 26 volts | 26 to 9 volts | |||
| Output Power | 30 watts | 30 watts | 30 watts | 30 watts | ||||
| Operating Temperature | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 C (14 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) |