SH-2 SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 100MHz ROMless 176-LFBGA (13x13)
IC MCU 32BIT ROMLESS 176LFBGA Product overview: D17618ABGW100V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D17618ABGW100V can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 135496-D17618ABGW100
Packaging: Tray
Core Processor: SH-2
Number of I/O: 71
Program Memory Type: ROMless
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 176-LFBGA (13x13)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 1.4 V to 1.6 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
SH-2 SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 100MHz ROMless 176-LFBGA (13x13)
IC MCU 32BIT ROMLESS 176LFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | D17618ABGW100V-ND | 685-D17618ABGW100V | 135496-D17618ABGW100V | D17618ABGW100V | D17618ABGW100V |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - D17618ABGW100V | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | |||
| Supply Voltage | 1.4 to 1.6 volts | 1.4 to 1.6 volts | 1.4 to 1.6 volts |