IC MCU 16BIT ROMLESS 128QFP Product overview: D12390F20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D12390F20V can be used for catalog matching and distributor lookup.
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 20MHz ROMless 128-QFP (14x20)
Manufacturer: Renesas Electronics America
Win Source Part Number: 764465-D12390F20V
Series: H8 H8S/2300
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2000
Speed: 20MHz
Package: 128-BFQFP
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 87
Program Memory Type: ROMless
RAM Size: 4K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-QFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 72
IC MCU 16BIT ROMLESS 128QFP
H8S/2000 - Microcontroller IC 16-Bit 20MHz ROMless 128-QFP (14x20)
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 20MHz ROMless 128-QFP (14x20)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-D12390F20V | D12390F20V-ND | 764465-D12390F20V | D12390F20V | D12390F20V |
| Product Name | 16-bit 16BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - D12390F20V | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Package Type | Other; Tray | Other; 128-BFQFP | QFP; Other; 128-BFQFP | ||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |