H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 33MHz ROMless 144-LQFP (20x20)
IC MCU 16BIT ROMLESS 144LQFP
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 33MHz ROMless 144-LQFP (20x20)
IC MCU 16BIT ROMLESS 144LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | D12373VFQ33V-ND | D12373VFQ33V | D12373VFQ33V | D12373VFQ33V |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | |
| Bits | 8 Bit; Other; A/D 16x10b; D/A 6x8b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM Type | ROMLess | ROMLess; ROMless |