H8S/2000 H8® H8S/2300 Microcontroller IC 32-Bit Single-Core 20MHz ROMless 128-QFP (14x20)
IC MCU 32BIT ROMLESS 128QFP
H8S/2000 H8® H8S/2300 Microcontroller IC 32-Bit Single-Core 20MHz ROMless 128-QFP (14x20)
IC MCU 32BIT ROMLESS 128QFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-D12352F20V-ND | D12352F20V | D12352F20V | D12352F20V |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM Type | ROMLess |