IC MCU 16BIT ROMLESS 144QFP Product overview: D12332VFC25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D12332VFC25V can be used for catalog matching and distributor lookup.
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz ROMless 144-QFP (20x20)
Manufacturer: Renesas Electronics America
Win Source Part Number: 775791-D12332VFC25V
Series: H8 H8S/2300
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2000
Speed: 25MHz
Package: 144-BFQFP
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 106
Program Memory Type: ROMless
RAM Size: 8K x 8
Data Converters: A/D 12x10b; D/A 4x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: D12332
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-QFP (20x20)
Alternative Parts (Cross-Reference): MCK68HC16Z4MPV16; SPMCK16Z4VPV16; SPMCK16Z4VPV25; MCK16Z4VPV16B1;
Introduction Date: December 30, 2005
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz ROMless 144-QFP (20x20)
IC MCU 16BIT ROMLESS 144QFP
IC MCU 16BIT ROMLESS 144QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-D12332VFC25V | D12332VFC25V-ND | 775791-D12332VFC25V | D12332VFC25V | D12332VFC25V | D12332VFC25V |
| Product Name | 16-bit 16BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - D12332VFC25V | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tray | Other; 144-BFQFP | QFP; Other; 144-BFQFP | Other; 144-BFQFP | ||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |