IC MCU 16BIT ROMLESS 120TQFP Product overview: D12324SVTE25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D12324SVTE25V can be used for catalog matching and distributor lookup.
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz ROMless 120-TQFP (14x14)
Manufacturer: Renesas Electronics America
Win Source Part Number: 801791-D12324SVTE25V
Packaging: Tray
Mounting Style: SMD
Core Processor: H8S/2000
Speed: 25MHz
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 86
Program Memory Type: ROMless
RAM Size: 32K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supplier Device Package: 120-TQFP (14x14)
Temperature Range - Operating: -20°C ~ 75°C
Manufacturer Package: 120-TQFP
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Part Number Series: D12324
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz ROMless 120-TQFP (14x14)
IC MCU 16BIT ROMLESS 120TQFP
IC MCU 16BIT ROMLESS 120TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-D12324SVTE25V | D12324SVTE25V-ND | 801791-D12324SVTE25V | D12324SVTE25V | D12324SVTE25V | D12324SVTE25V |
| Product Name | 16-bit 16BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - D12324SVTE25V | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tray | TQFP; Other; 120-TQFP | QFP; TQFP; Other; 120-TQFP | TQFP; Other; 120-TQFP | ||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |