Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992234-CV174CPAG
Packaging: Rail/Tube
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Elements: 3
Number of Pins: 56
Categories: OEM Parts(C-E)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.125 V
Nominal Supply Current: 250 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 992234-CV174CPAG |
| Product Name | OEM Parts - OEM Parts (C - E) - CV174CPAG |