Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005824-CV126PAG
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Elements: 3
Number of Pins: 56
Categories: OEM Parts(C-E)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Nominal Supply Current: 400 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1005824-CV126PAG |
| Product Name | OEM Parts - OEM Parts (C - E) - CV126PAG |