Renesas Electronics Corporation Custom Parts - Custom Parts (B - D) - CV110NPVG CV110NPVG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173888-CV110NPVG Operating Supply Voltage: 3.3 V Number of Elements: 3 Number of Pins: 56 Categories: Custom Parts Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C Nominal Supply Current: 400 mA
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173888-CV110NPVG Operating Supply Voltage: 3.3 V Number of Elements: 3 Number of Pins: 56 Categories: Custom Parts Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C Nominal Supply Current: 400 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CV110NPVG - 1173888-CV110NPVG - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CV110NPVG
1173888-CV110NPVG
Custom Parts - Custom Parts (B - D) - CV110NPVG 1173888-CV110NPVG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173888-CV110NPVG Operating Supply Voltage: 3.3 V Number of Elements: 3 Number of Pins: 56 Categories: Custom Parts Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C Nominal Supply Current: 400 mA

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173888-CV110NPVG
Operating Supply Voltage: 3.3 V
Number of Elements: 3
Number of Pins: 56
Categories: Custom Parts
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 400 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1173888-CV110NPVG
Product Name Custom Parts - Custom Parts (B - D) - CV110NPVG
Unlock Full Specs
to access all available technical data