Renesas Electronics Corporation Interface - Interface - I/O Expanders - CS82C55AZ96 CS82C55AZ96

Description
Manufacturer: Intersil Win Source Part Number: 000281-CS82C55AZ96 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 24 Current - Output Source/Sink: 2.5mA Interrupt Output: No Family Name: CS82C55AZ96 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): C65SC21CI-1; G65SC21XS-4; C65SC21CI-2; C65SC21C-4; Introduction Date: May 22, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 000281-CS82C55AZ96 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 24 Current - Output Source/Sink: 2.5mA Interrupt Output: No Family Name: CS82C55AZ96 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): C65SC21CI-1; G65SC21XS-4; C65SC21CI-2; C65SC21C-4; Introduction Date: May 22, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - CS82C55AZ96 - 000281-CS82C55AZ96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - CS82C55AZ96
000281-CS82C55AZ96
Interface - Interface - I/O Expanders - CS82C55AZ96 000281-CS82C55AZ96
Manufacturer: Intersil Win Source Part Number: 000281-CS82C55AZ96 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 24 Current - Output Source/Sink: 2.5mA Interrupt Output: No Family Name: CS82C55AZ96 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): C65SC21CI-1; G65SC21XS-4; C65SC21CI-2; C65SC21C-4; Introduction Date: May 22, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 000281-CS82C55AZ96
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 24
Current - Output Source/Sink: 2.5mA
Interrupt Output: No
Family Name: CS82C55AZ96
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): C65SC21CI-1; G65SC21XS-4; C65SC21CI-2; C65SC21C-4;
Introduction Date: May 22, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - I/O Expanders - CS82C55AZ96 - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
CS82C55AZ96
Interface - I/O Expanders CS82C55AZ96
IC I/O EXPANDER 24B 44PLCC

IC I/O EXPANDER 24B 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 000281-CS82C55AZ96 CS82C55AZ96
Product Name Interface - Interface - I/O Expanders - CS82C55AZ96 Interface - I/O Expanders
Bus Protocols Parallel
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x36R - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 36
View Details
PCI-to-PCI Expansion System - PCIS-8580-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details