CMOS PROG INTERVAL TIMER, 0 TO 70DEG C; Frequency:10MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes
TIMERS, 6, 5.5V, PLCC-28, FULL REEL; Frequency:10MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 84AC6573 |
| Product Name | Cmos Prog Interval Timer, 0 To 70Deg C; Frequency Renesas |
| Device Type | Generator |