Renesas Electronics Corporation Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54-10 CS82C54-10

Description
Manufacturer: Intersil Win Source Part Number: 080032-CS82C54-10 Packaging: Tube/Rail Type: Programmable Timer Mounting: Surface Mount Frequency: 10MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Communications & Networking, Automation & Process Control, Sensing & Instrumentation, Test & Measurement
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 080032-CS82C54-10 Packaging: Tube/Rail Type: Programmable Timer Mounting: Surface Mount Frequency: 10MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Communications & Networking, Automation & Process Control, Sensing & Instrumentation, Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54-10 - 080032-CS82C54-10 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54-10
080032-CS82C54-10
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54-10 080032-CS82C54-10
Manufacturer: Intersil Win Source Part Number: 080032-CS82C54-10 Packaging: Tube/Rail Type: Programmable Timer Mounting: Surface Mount Frequency: 10MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Communications & Networking, Automation & Process Control, Sensing & Instrumentation, Test & Measurement

Manufacturer: Intersil
Win Source Part Number: 080032-CS82C54-10
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Surface Mount
Frequency: 10MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Communications & Networking, Automation & Process Control, Sensing & Instrumentation, Test & Measurement

Buy Now Datasheet
Programmable Timers and Oscillators - CS82C54-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CS82C54-10
Programmable Timers and Oscillators CS82C54-10
Programmable Timer IC 10MHz 28-PLCC (11.51x11.51)

Programmable Timer IC 10MHz 28-PLCC (11.51x11.51)

Buy Now Datasheet
Programmable Timers and Oscillators - CS82C54-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CS82C54-10
Programmable Timers and Oscillators CS82C54-10
Programmable Timer IC 10MHz 28-PLCC (11.51x11.51)

Programmable Timer IC 10MHz 28-PLCC (11.51x11.51)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - CS82C54-10 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
CS82C54-10
Clock/Timing - Programmable Timers and Oscillators CS82C54-10
IC OSC PROG TIMER 10MHZ 28PLCC

IC OSC PROG TIMER 10MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 080032-CS82C54-10 CS82C54-10 CS82C54-10
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54-10 Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Package / Form Factor Surface Mount; 28-PLCC (11.51x11.51) Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Frequency 10 MHz 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-166 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 166 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details