Renesas Electronics Corporation Embedded - Embedded - Microprocessors - CS80C286-25 CS80C286-25

Description
Manufacturer: Intersil Win Source Part Number: 244064-CS80C286-25 Family Name: 80C28625 Alternative Parts (Cross-Reference): N32FX164AVLJ-25/NOPB ; NS32FX164V-20/NOPB; NS32FX164AV-25; NS32FX164V-15/NOPB; Introduction Date: June 21, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 244064-CS80C286-25 Family Name: 80C28625 Alternative Parts (Cross-Reference): N32FX164AVLJ-25/NOPB ; NS32FX164V-20/NOPB; NS32FX164AV-25; NS32FX164V-15/NOPB; Introduction Date: June 21, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CS80C286-25 - 244064-CS80C286-25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CS80C286-25
244064-CS80C286-25
Embedded - Embedded - Microprocessors - CS80C286-25 244064-CS80C286-25
Manufacturer: Intersil Win Source Part Number: 244064-CS80C286-25 Family Name: 80C28625 Alternative Parts (Cross-Reference): N32FX164AVLJ-25/NOPB ; NS32FX164V-20/NOPB; NS32FX164AV-25; NS32FX164V-15/NOPB; Introduction Date: June 21, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 244064-CS80C286-25
Family Name: 80C28625
Alternative Parts (Cross-Reference): N32FX164AVLJ-25/NOPB; NS32FX164V-20/NOPB; NS32FX164AV-25; NS32FX164V-15/NOPB;
Introduction Date: June 21, 1996
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
25MHZ Embedded Microprocessor MPU - 694-CS80C286-25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ Embedded Microprocessor MPU
694-CS80C286-25
25MHZ Embedded Microprocessor MPU 694-CS80C286-25
IC MPU 80C286 25MHZ 68PLCC Product overview: CS80C286-25 from Intersil is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CS80C286-25 can be used for catalog matching and distributor lookup.

IC MPU 80C286 25MHZ 68PLCC Product overview: CS80C286-25 from Intersil is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CS80C286-25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - CS80C286-25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
CS80C286-25
Microprocessors CS80C286-25
80C286 Microprocessor IC 80C286 1 Core, 16b 25MHz 68-PLCC (24.23x24.23)

80C286 Microprocessor IC 80C286 1 Core, 16b 25MHz 68-PLCC (24.23x24.23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - CS80C286-25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
CS80C286-25
Integrated Circuits (ICs) - Embedded - Microprocessors CS80C286-25
IC MPU 80C286 25MHZ 68PLCC

IC MPU 80C286 25MHZ 68PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 244064-CS80C286-25 694-CS80C286-25 CS80C286-25 CS80C286-25
Product Name Embedded - Embedded - Microprocessors - CS80C286-25 25MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Bulk Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA712BEGCBDRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Intel® Pentium® Processor 967 (2M Cache, 1.30 GHz) - 967 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1300 MHz
View Details
Microprocessors - 150-SAMA5D27-V/8GW-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.8V
View Details