Renesas Electronics Corporation OEM Parts - OEM Parts (C - E) - CR08AS-12-BT1 CR08AS-12-BT1

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959244-CR08AS-12-BT1 Current Rating: 800 mA Number of Contacts: 3 Mounting: SMD (SMT) Categories: OEM Parts(C-E) Case / Package: Module Alternative Parts (Cross-Reference): CR08AS-12-BT1CR08AS1 2BT1; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Voltage Rating (DC): 600 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959244-CR08AS-12-BT1 Current Rating: 800 mA Number of Contacts: 3 Mounting: SMD (SMT) Categories: OEM Parts(C-E) Case / Package: Module Alternative Parts (Cross-Reference): CR08AS-12-BT1CR08AS1 2BT1; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Voltage Rating (DC): 600 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CR08AS-12-BT1 - 959244-CR08AS-12-BT1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CR08AS-12-BT1
959244-CR08AS-12-BT1
OEM Parts - OEM Parts (C - E) - CR08AS-12-BT1 959244-CR08AS-12-BT1
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959244-CR08AS-12-BT1 Current Rating: 800 mA Number of Contacts: 3 Mounting: SMD (SMT) Categories: OEM Parts(C-E) Case / Package: Module Alternative Parts (Cross-Reference): CR08AS-12-BT1CR08AS1 2BT1; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Voltage Rating (DC): 600 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959244-CR08AS-12-BT1
Current Rating: 800 mA
Number of Contacts: 3
Mounting: SMD (SMT)
Categories: OEM Parts(C-E)
Case / Package: Module
Alternative Parts (Cross-Reference): CR08AS-12-BT1CR08AS12BT1;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Voltage Rating (DC): 600 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 959244-CR08AS-12-BT1
Product Name OEM Parts - OEM Parts (C - E) - CR08AS-12-BT1
Unlock Full Specs
to access all available technical data