Renesas Electronics Corporation SCRs - Single - CR05BS-8-T13 CR05BS-8-T13

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 202799-CR05BS-8-T13 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 3mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 100μA Voltage - On State (Vtm) (Max): 1.9V Current - On State (It (AV)) (Max): 100mA Current - On State (It (RMS)) (Max): 150mA Current - Off State (Max): 100μA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 3-MPAK Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 202799-CR05BS-8-T13 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 3mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 100μA Voltage - On State (Vtm) (Max): 1.9V Current - On State (It (AV)) (Max): 100mA Current - On State (It (RMS)) (Max): 150mA Current - Off State (Max): 100μA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 3-MPAK Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - CR05BS-8-T13 - 202799-CR05BS-8-T13 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CR05BS-8-T13
202799-CR05BS-8-T13
SCRs - Single - CR05BS-8-T13 202799-CR05BS-8-T13
Manufacturer: Renesas Electronics America Win Source Part Number: 202799-CR05BS-8-T13 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 3mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 100μA Voltage - On State (Vtm) (Max): 1.9V Current - On State (It (AV)) (Max): 100mA Current - On State (It (RMS)) (Max): 150mA Current - Off State (Max): 100μA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 3-MPAK Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Renesas Electronics America
Win Source Part Number: 202799-CR05BS-8-T13
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 3mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 100μA
Voltage - On State (Vtm) (Max): 1.9V
Current - On State (It (AV)) (Max): 100mA
Current - On State (It (RMS)) (Max): 150mA
Current - Off State (Max): 100μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 3-MPAK
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 202799-CR05BS-8-T13
Product Name SCRs - Single - CR05BS-8-T13
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - M252535V - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details