Manufacturer: Renesas Electronics America
Win Source Part Number: 202796-CR05AS-8
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 3mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 100μA
Voltage - On State (Vtm) (Max): 1.9V
Current - On State (It (AV)) (Max): 500mA
Current - On State (It (RMS)) (Max): 790mA
Current - Off State (Max): 100μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: UPAK
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 202796-CR05AS-8 |
| Product Name | SCRs - Single - CR05AS-8 |
| Package Type | UPAK |
| VDRM | 400 volts |
| ITSM | 0.7900 amps |
| IGT | 0.1000 mA |