Renesas Electronics Corporation SCRs - Single - CR02AM-8 CR02AM-8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 202793-CR02AM-8 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 3mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 100μA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 300mA Current - On State (It (RMS)) (Max): 470mA Current - Off State (Max): 100μA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 202793-CR02AM-8 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 3mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 100μA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 300mA Current - On State (It (RMS)) (Max): 470mA Current - Off State (Max): 100μA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - CR02AM-8 - 202793-CR02AM-8 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CR02AM-8
202793-CR02AM-8
SCRs - Single - CR02AM-8 202793-CR02AM-8
Manufacturer: Renesas Electronics America Win Source Part Number: 202793-CR02AM-8 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 3mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 100μA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 300mA Current - On State (It (RMS)) (Max): 470mA Current - Off State (Max): 100μA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 202793-CR02AM-8
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 3mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 100μA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 300mA
Current - On State (It (RMS)) (Max): 470mA
Current - Off State (Max): 100μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 202793-CR02AM-8
Product Name SCRs - Single - CR02AM-8
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T930N34TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 3600 volts
View Details
Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details