Renesas Electronics Corporation Interface - Interface - I/O Expanders - CQ82C55AZ CQ82C55AZ

Description
Manufacturer: Intersil Win Source Part Number: 050453-CQ82C55AZ Packaging: Tray Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 24 Current - Output Source/Sink: 2.5mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-MQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 050453-CQ82C55AZ Packaging: Tray Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 24 Current - Output Source/Sink: 2.5mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-MQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - CQ82C55AZ
050453-CQ82C55AZ
Interface - Interface - I/O Expanders - CQ82C55AZ 050453-CQ82C55AZ
Manufacturer: Intersil Win Source Part Number: 050453-CQ82C55AZ Packaging: Tray Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 24 Current - Output Source/Sink: 2.5mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-MQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 050453-CQ82C55AZ
Packaging: Tray
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 24
Current - Output Source/Sink: 2.5mA
Interrupt Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-MQFP (10x10)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - I/O Expanders - CQ82C55AZ - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
CQ82C55AZ
Interface - I/O Expanders CQ82C55AZ
IC I/O EXPANDER 24B 44MQFP

IC I/O EXPANDER 24B 44MQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 050453-CQ82C55AZ CQ82C55AZ
Product Name Interface - Interface - I/O Expanders - CQ82C55AZ Interface - I/O Expanders
Bus Protocols Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - CAT9555HV6I - Lingto Electronic Limited
Specs
Bus Protocols I²C, SMBus
View Details
Specs
Bus Protocols I²C
View Details
SAS Expander - 3x48 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 48
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details