Manufacturer: Intersil
Win Source Part Number: 202737-CP82C88Z
Packaging: Tube/Rail
Applications: CMOS Bus Controller
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Power Supply Controller CMOS Bus Controller 20-PDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 202737-CP82C88Z | CP82C88Z |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - CP82C88Z | Power Supply Controllers, Monitors |
| Output Options | Inverting |