Renesas Electronics Corporation Interface - Interface - I/O Expanders - CP82C55A CP82C55A

Description
Manufacturer: Intersil Win Source Part Number: 050431-CP82C55A Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Drain Number of I/O: 24 Current - Output Source/Sink: 2.5mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 050431-CP82C55A Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Drain Number of I/O: 24 Current - Output Source/Sink: 2.5mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - CP82C55A
050431-CP82C55A
Interface - Interface - I/O Expanders - CP82C55A 050431-CP82C55A
Manufacturer: Intersil Win Source Part Number: 050431-CP82C55A Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Drain Number of I/O: 24 Current - Output Source/Sink: 2.5mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation

Manufacturer: Intersil
Win Source Part Number: 050431-CP82C55A
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Open Drain
Number of I/O: 24
Current - Output Source/Sink: 2.5mA
Interrupt Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation

Buy Now Datasheet
Interface - I/O Expanders - CP82C55A - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
CP82C55A
Interface - I/O Expanders CP82C55A
IC I/O EXPANDER 24B 40DIP

IC I/O EXPANDER 24B 40DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 050431-CP82C55A CP82C55A
Product Name Interface - Interface - I/O Expanders - CP82C55A Interface - I/O Expanders
Bus Protocols Parallel
Unlock Full Specs
to access all available technical data

Similar Products

PCIe-to-PCI Expansion System - PCES-8581-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
SAS Expander - 2x28 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 28
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details