Renesas Electronics Corporation Interface - Interface - I/O Expanders - CP82C55A-5Z CP82C55A-5Z

Description
Manufacturer: Intersil Win Source Part Number: 138441-CP82C55A-5Z Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Drain Number of I/O: 24 Current - Output Source/Sink: 2.5mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 138441-CP82C55A-5Z Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Drain Number of I/O: 24 Current - Output Source/Sink: 2.5mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - CP82C55A-5Z
138441-CP82C55A-5Z
Interface - Interface - I/O Expanders - CP82C55A-5Z 138441-CP82C55A-5Z
Manufacturer: Intersil Win Source Part Number: 138441-CP82C55A-5Z Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Drain Number of I/O: 24 Current - Output Source/Sink: 2.5mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 138441-CP82C55A-5Z
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Open Drain
Number of I/O: 24
Current - Output Source/Sink: 2.5mA
Interrupt Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - I/O Expanders - CP82C55A-5Z - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
CP82C55A-5Z
Interface - I/O Expanders CP82C55A-5Z
IC I/O EXPANDER 24B 40DIP

IC I/O EXPANDER 24B 40DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 138441-CP82C55A-5Z CP82C55A-5Z
Product Name Interface - Interface - I/O Expanders - CP82C55A-5Z Interface - I/O Expanders
Bus Protocols Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - MAX7316ATE+ - Lingto Electronic Limited
Specs
Bus Protocols I²C, SMBus
View Details
SAS Expander - 3x36R - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 36
View Details
Specs
Bus Protocols I²C
View Details
PCIe-to-PCI Expansion System - PCES-8581-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details