Renesas Electronics Corporation Programmable Timers and Oscillators CP82C54Z

Description
Programmable Timer IC 8MHz 24-PDIP
Request a Quote Datasheet
Description
Programmable Timer IC 8MHz 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - CP82C54Z-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
CP82C54Z-ND
Programmable Timers and Oscillators CP82C54Z-ND
Programmable Timer IC 8MHz 24-PDIP

Programmable Timer IC 8MHz 24-PDIP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CP82C54Z - 133997-CP82C54Z - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CP82C54Z
133997-CP82C54Z
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CP82C54Z 133997-CP82C54Z
Manufacturer: Intersil Win Source Part Number: 133997-CP82C54Z Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 8MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 133997-CP82C54Z
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Through Hole
Frequency: 8MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8MHZ Clock and Timing IC - 689-CP82C54Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8MHZ Clock and Timing IC
689-CP82C54Z
8MHZ Clock and Timing IC 689-CP82C54Z
IC OSC PROG TIMER 8MHZ 24DIP Product overview: CP82C54Z from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CP82C54Z can be used for catalog matching and distributor lookup.

IC OSC PROG TIMER 8MHZ 24DIP Product overview: CP82C54Z from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CP82C54Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - CP82C54Z - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
CP82C54Z
Programmable Timers and Oscillators CP82C54Z
IC OSC PROG TIMER 8MHZ 24DIP

IC OSC PROG TIMER 8MHZ 24DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number CP82C54Z-ND 133997-CP82C54Z 689-CP82C54Z CP82C54Z
Product Name Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CP82C54Z 8MHZ Clock and Timing IC Programmable Timers and Oscillators
Package Type Through Hole; DIP; "24-DIP (0.600"", 15.24mm)" DIP; PDIP; 24-PDIP Tube DIP; Through Hole
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Frequency 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVDS
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details
 - MD8254/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
View Details
3 suppliers
Timer Circuits - 8234043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-MS1V-T1K-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details