Renesas Electronics Corporation 12MHZ Clock and Timing IC CP82C54-12Z

Description
IC OSC PROG TIMER 12MHZ 24DIP Product overview: CP82C54-12Z from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 12MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CP82C54-12Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OSC PROG TIMER 12MHZ 24DIP Product overview: CP82C54-12Z from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 12MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CP82C54-12Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12MHZ Clock and Timing IC - 689-CP82C54-12Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12MHZ Clock and Timing IC
689-CP82C54-12Z
12MHZ Clock and Timing IC 689-CP82C54-12Z
IC OSC PROG TIMER 12MHZ 24DIP Product overview: CP82C54-12Z from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 12MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CP82C54-12Z can be used for catalog matching and distributor lookup.

IC OSC PROG TIMER 12MHZ 24DIP Product overview: CP82C54-12Z from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 12MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CP82C54-12Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CP82C54-12Z
128164-CP82C54-12Z
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CP82C54-12Z 128164-CP82C54-12Z
Manufacturer: Intersil Win Source Part Number: 128164-CP82C54-12Z Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 12MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Clock & Timing

Manufacturer: Intersil
Win Source Part Number: 128164-CP82C54-12Z
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Through Hole
Frequency: 12MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Clock & Timing

Buy Now Datasheet
Programmable Timers and Oscillators - CP82C54-12Z-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
CP82C54-12Z-ND
Programmable Timers and Oscillators CP82C54-12Z-ND
Programmable Timer IC 12MHz 24-PDIP

Programmable Timer IC 12MHz 24-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category IC Timers IC Timers IC Timers
Product Number 689-CP82C54-12Z 128164-CP82C54-12Z CP82C54-12Z-ND
Product Name 12MHZ Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CP82C54-12Z Programmable Timers and Oscillators
Package Type Tube DIP; PDIP; 24-PDIP Through Hole; DIP; "24-DIP (0.600"", 15.24mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVPECL
Package Type Tray
Supply Voltage 3.3 volts
View Details
Clock and Timing IC - 728-MB15E03SLPFV1-G-BND-6E1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-LSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Timer Circuits - 8234043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details