Renesas Electronics Corporation Programmable Timers and Oscillators CP82C54-10

Description
Programmable Timer IC 10MHz 24-PDIP
Request a Quote Datasheet
Description
Programmable Timer IC 10MHz 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - CP82C54-10-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
CP82C54-10-ND
Programmable Timers and Oscillators CP82C54-10-ND
Programmable Timer IC 10MHz 24-PDIP

Programmable Timer IC 10MHz 24-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CP82C54-10
1162771-CP82C54-10
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CP82C54-10 1162771-CP82C54-10
Manufacturer: Intersil Corporation Win Source Part Number: 1162771-CP82C54-10 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Clock & Timing

Manufacturer: Intersil Corporation
Win Source Part Number: 1162771-CP82C54-10
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Clock & Timing

Buy Now
10MHZ Clock and Timing IC - 689-CP82C54-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ Clock and Timing IC
689-CP82C54-10
10MHZ Clock and Timing IC 689-CP82C54-10
IC OSC PROG TIMER 10MHZ 24DIP Product overview: CP82C54-10 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CP82C54-10 can be used for catalog matching and distributor lookup.

IC OSC PROG TIMER 10MHZ 24DIP Product overview: CP82C54-10 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CP82C54-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers IC Timers
Product Number CP82C54-10-ND 1162771-CP82C54-10 689-CP82C54-10
Product Name Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CP82C54-10 10MHZ Clock and Timing IC
Package Type Through Hole; DIP; "24-DIP (0.600"", 15.24mm)" Tube
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-MS1V-T1K-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
 - 9513ASM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
View Details
Specs
Package Type Tape and Reel
Operating Temperature -40 C (-40 F)
View Details
SA555 Precision Timer - SA555DE4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers