Renesas Electronics Corporation Programmable Timers and Oscillators CP82C54-10

Description
Programmable Timer IC 10MHz 24-PDIP
Datasheet
Description
Programmable Timer IC 10MHz 24-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - CP82C54-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CP82C54-10
Programmable Timers and Oscillators CP82C54-10
Programmable Timer IC 10MHz 24-PDIP

Programmable Timer IC 10MHz 24-PDIP

Buy Now Datasheet
Programmable Timers and Oscillators - CP82C54-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CP82C54-10
Programmable Timers and Oscillators CP82C54-10
Programmable Timer IC 10MHz 24-PDIP

Programmable Timer IC 10MHz 24-PDIP

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - CP82C54-10 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
CP82C54-10
Clock/Timing - Programmable Timers and Oscillators CP82C54-10
IC OSC PROG TIMER 10MHZ 24DIP

IC OSC PROG TIMER 10MHZ 24DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number CP82C54-10 CP82C54-10
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer
Package / Form Factor 24-DIP (0.600\", 15.24mm) Through Hole
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0016.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0160 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 296-LMK6CE02500CDLFTCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 25 ppm
View Details
3 suppliers
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
4 Pin Oscillator S3 - S33305T-25.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 25 MHz
Frequency Stability 50 ppm
View Details