Renesas Electronics Corporation Microprocessors CP80C88Z

Description
80C88 Microprocessor IC - 1 Core, 16-Bit 5MHz 40-PDIP
Request a Quote Datasheet
Description
80C88 Microprocessor IC - 1 Core, 16-Bit 5MHz 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - CP80C88Z-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
CP80C88Z-ND
Microprocessors CP80C88Z-ND
80C88 Microprocessor IC - 1 Core, 16-Bit 5MHz 40-PDIP

80C88 Microprocessor IC - 1 Core, 16-Bit 5MHz 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - CP80C88Z - 136689-CP80C88Z - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CP80C88Z
136689-CP80C88Z
Embedded - Embedded - Microprocessors - CP80C88Z 136689-CP80C88Z
Manufacturer: Intersil Win Source Part Number: 136689-CP80C88Z Packaging: Tube/Rail Core Processor: 80C88 Number of Cores/Bus Width: 1 Core, 16-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-DIP Speed(Frequency): 5MHz Security Package / Case: 40-DIP (0.600", 15.24mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 136689-CP80C88Z
Packaging: Tube/Rail
Core Processor: 80C88
Number of Cores/Bus Width: 1 Core, 16-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-DIP
Speed(Frequency): 5MHz
Security Package / Case: 40-DIP (0.600", 15.24mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5MHZ Embedded Microprocessor MPU
694-CP80C88Z
5MHZ Embedded Microprocessor MPU 694-CP80C88Z
IC MPU 5MHZ 40DIP Product overview: CP80C88Z from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80C88Z can be used for catalog matching and distributor lookup.

IC MPU 5MHZ 40DIP Product overview: CP80C88Z from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80C88Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - CP80C88Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
CP80C88Z
Microprocessors CP80C88Z
80C88 Microprocessor IC - 1 Core, 16-Bit 5MHz 40-PDIP

80C88 Microprocessor IC - 1 Core, 16-Bit 5MHz 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - CP80C88Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
CP80C88Z
Integrated Circuits (ICs) - Embedded - Microprocessors CP80C88Z
IC MPU 5MHZ 40DIP

IC MPU 5MHZ 40DIP

Supplier's Site
Embedded - Microprocessors - CP80C88Z - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
CP80C88Z
Embedded - Microprocessors CP80C88Z
IC MPU 80C88 5MHZ 40DIP

IC MPU 80C88 5MHZ 40DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number CP80C88Z-ND 136689-CP80C88Z 694-CP80C88Z CP80C88Z CP80C88Z CP80C88Z
Product Name Microprocessors Embedded - Embedded - Microprocessors - CP80C88Z 5MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 16-Bit 16-Bit 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C88 80C88 80C88 80C88
Supply Voltage 5V 5.0V
Unlock Full Specs
to access all available technical data

Similar Products

13MHZ Embedded Microprocessor MPU - 694-EN80C186EA-13 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
2 suppliers
Embedded - Microprocessors - AM3352ZZCZD - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
3 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Microprocessor MPU - 736-LAN9668-I/9MX - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Pin Count 256
Operating Temperature -40 C (-40 F)
View Details