Renesas Electronics Corporation 8MHZ Embedded Microprocessor MPU CP80C86-2Z

Description
IC MPU 8MHZ 40DIP Product overview: CP80C86-2Z from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80C86-2Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU 8MHZ 40DIP Product overview: CP80C86-2Z from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80C86-2Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8MHZ Embedded Microprocessor MPU
694-CP80C86-2Z
8MHZ Embedded Microprocessor MPU 694-CP80C86-2Z
IC MPU 8MHZ 40DIP Product overview: CP80C86-2Z from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80C86-2Z can be used for catalog matching and distributor lookup.

IC MPU 8MHZ 40DIP Product overview: CP80C86-2Z from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80C86-2Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - CP80C86-2Z-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
CP80C86-2Z-ND
Microprocessors CP80C86-2Z-ND
80C86 Microprocessor IC - 1 Core, 16-Bit 8MHz 40-PDIP

80C86 Microprocessor IC - 1 Core, 16-Bit 8MHz 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - CP80C86-2Z - 766258-CP80C86-2Z - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CP80C86-2Z
766258-CP80C86-2Z
Embedded - Embedded - Microprocessors - CP80C86-2Z 766258-CP80C86-2Z
Manufacturer: Intersil Win Source Part Number: 766258-CP80C86-2Z Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 80C86 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 8MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 40-DIP (0.600", 15.24mm) Family Name: CP80C86 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-DIP Alternative Parts (Cross-Reference): SAB 8086-1-P; SAB 8086-P; SAB 8086-2-P; Introduction Date: December 15, 1995 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 766258-CP80C86-2Z
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: 80C86
Number of Cores/Bus Width: 1 Core, 16-Bit
Speed: 8MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 40-DIP (0.600", 15.24mm)
Family Name: CP80C86
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-DIP
Alternative Parts (Cross-Reference): SAB 8086-1-P; SAB 8086-P; SAB 8086-2-P;
Introduction Date: December 15, 1995
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microprocessors - CP80C86-2Z - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
CP80C86-2Z
Embedded - Microprocessors CP80C86-2Z
IC MPU 80C86 8MHZ 40DIP

IC MPU 80C86 8MHZ 40DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - CP80C86-2Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
CP80C86-2Z
Integrated Circuits (ICs) - Embedded - Microprocessors CP80C86-2Z
IC MPU 8MHZ 40DIP

IC MPU 8MHZ 40DIP

Supplier's Site
Microprocessors - CP80C86-2Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
CP80C86-2Z
Microprocessors CP80C86-2Z
80C86 Microprocessor IC - 1 Core, 16-Bit 8MHz 40-PDIP

80C86 Microprocessor IC - 1 Core, 16-Bit 8MHz 40-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CP80C86-2Z CP80C86-2Z-ND 766258-CP80C86-2Z CP80C86-2Z CP80C86-2Z CP80C86-2Z
Product Name 8MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - CP80C86-2Z Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Tube DIP; Other; "40-DIP (0.600"", 15.24mm)" DIP DIP; Other; 40-DIP (0.600\", 15.24mm)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Data Bus 16-Bit 16-Bit 16-Bit; 1 Core, 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM62A74AUMSIAMBRQ1TR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - ATSAMA5D27A-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers