Renesas Electronics Corporation Interface - Interface - I/O Expanders - CMQ82C55AZ96 CMQ82C55AZ96

Description
Manufacturer: Intersil Win Source Part Number: 202651-CMQ82C55AZ96 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 24 Current - Output Source/Sink: 2.5mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-MQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 202651-CMQ82C55AZ96 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 24 Current - Output Source/Sink: 2.5mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-MQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - CMQ82C55AZ96 - 202651-CMQ82C55AZ96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - CMQ82C55AZ96
202651-CMQ82C55AZ96
Interface - Interface - I/O Expanders - CMQ82C55AZ96 202651-CMQ82C55AZ96
Manufacturer: Intersil Win Source Part Number: 202651-CMQ82C55AZ96 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 24 Current - Output Source/Sink: 2.5mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-MQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Defence, Military & Aerospace

Manufacturer: Intersil
Win Source Part Number: 202651-CMQ82C55AZ96
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 24
Current - Output Source/Sink: 2.5mA
Interrupt Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-MQFP (10x10)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Defence, Military & Aerospace

Buy Now Datasheet
Interface - I/O Expanders - CMQ82C55AZ96 - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
CMQ82C55AZ96
Interface - I/O Expanders CMQ82C55AZ96
IC I/O EXPANDER 24B 44MQFP

IC I/O EXPANDER 24B 44MQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 202651-CMQ82C55AZ96 CMQ82C55AZ96
Product Name Interface - Interface - I/O Expanders - CMQ82C55AZ96 Interface - I/O Expanders
Bus Protocols Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - PCA9500PW,112 - Lingto Electronic Limited
Specs
Bus Protocols I²C, SMBus
View Details
SAS Expander - 3x36 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 36
View Details
PCI-to-PCI Expansion System - PCIS-8580-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details