Renesas Electronics Corporation Embedded - Embedded - Microprocessors - CG80C286-16 CG80C286-16

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1161388-CG80C286-16 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1161388-CG80C286-16 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CG80C286-16 - 1161388-CG80C286-16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CG80C286-16
1161388-CG80C286-16
Embedded - Embedded - Microprocessors - CG80C286-16 1161388-CG80C286-16
Manufacturer: Intersil Corporation Win Source Part Number: 1161388-CG80C286-16 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Intersil Corporation
Win Source Part Number: 1161388-CG80C286-16
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 1161388-CG80C286-16
Product Name Embedded - Embedded - Microprocessors - CG80C286-16
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - EN80C188XL-20 - Quarktwin Technology Ltd.
Specs
Data Bus 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186
Package Type Other; 68-LCC (J-Lead)
View Details
2 suppliers
AM1806 Sitara Processor - AM1806BZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details