Renesas Electronics Corporation Embedded - Embedded - Microprocessors - CD80C88-2 CD80C88-2

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1160434-CD80C88-2 Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1160434-CD80C88-2 Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CD80C88-2 - 1160434-CD80C88-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CD80C88-2
1160434-CD80C88-2
Embedded - Embedded - Microprocessors - CD80C88-2 1160434-CD80C88-2
Manufacturer: Intersil Corporation Win Source Part Number: 1160434-CD80C88-2 Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Intersil Corporation
Win Source Part Number: 1160434-CD80C88-2
Manufacturer Homepage: www.intersil.com/cda/home
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 1160434-CD80C88-2
Product Name Embedded - Embedded - Microprocessors - CD80C88-2
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - FC80960HD80 - 871539-FC80960HD80 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
Embedded - Embedded - Microprocessors - AM5K2E02ABD25 - 768488-AM5K2E02ABD25 - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.35V, 1.5V, 1.8V, 3.3V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details