Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Flip Flops CD74LPT16374ASM

Description
FAST 3.3V 16-BIT REGISTER
Description
FAST 3.3V 16-BIT REGISTER

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - CD74LPT16374ASM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74LPT16374ASM
Integrated Circuits (ICs) - Logic - Flip Flops CD74LPT16374ASM
FAST 3.3V 16-BIT REGISTER

FAST 3.3V 16-BIT REGISTER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Flip-Flops
Product Number CD74LPT16374ASM
Product Name Integrated Circuits (ICs) - Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Flip Flops - 1727-74AUP1G74GF,115TR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74ACT174SCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details