Renesas Electronics Corporation Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT4351M CD74HCT4351M

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051638-CD74HCT4351M Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Logic Function: Demultiplexer, Latch, Multiplexer
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051638-CD74HCT4351M Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Logic Function: Demultiplexer, Latch, Multiplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT4351M - 1051638-CD74HCT4351M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT4351M
1051638-CD74HCT4351M
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT4351M 1051638-CD74HCT4351M
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051638-CD74HCT4351M Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Logic Function: Demultiplexer, Latch, Multiplexer

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051638-CD74HCT4351M
Categories: Logic - Signal Switches,Multiplexers,Decoders
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Logic Function: Demultiplexer, Latch, Multiplexer

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1051638-CD74HCT4351M
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT4351M
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS353DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
Signal Switches, Multiplexers, Decoders - 74CBT16209ADGGRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HC157DB,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers