Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Latches CD74FCT843CTQM

Description
FAST CMOS BUS INTERFACE LATCH
Description
FAST CMOS BUS INTERFACE LATCH

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - CD74FCT843CTQM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
CD74FCT843CTQM
Integrated Circuits (ICs) - Logic - Latches CD74FCT843CTQM
FAST CMOS BUS INTERFACE LATCH

FAST CMOS BUS INTERFACE LATCH

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number CD74FCT843CTQM
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT573CTSOG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Latches - 74ALVCH16373DGG,51-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
SN54HC573A-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8512801VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details