RENESAS ELECTRONICS CORPORATION
CD74AC74EX -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC74EX
Description
DUAL D-TYPE FLIP-FLOP
-
Acme Chip Technology Co., Limited
Description
DUAL D-TYPE FLIP-FLOP
Suppliers
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC74EX
Supplier's Site
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD74AC74EX |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics
3-State
Propagation Delay
7.7 ns
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7.0
View Details
5 suppliers
fMAX
175 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details