Renesas Electronics Corporation Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC139F CD54HC139F

Description
Manufacturer: Intersil Win Source Part Number: 240483-CD54HC139F Family Name: CD54HC139 Alternative Parts (Cross-Reference): MC54HC139AJ; M54HC139D1; M54HC139D; M54HC139DT; Introduction Date: September 01, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2033 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 240483-CD54HC139F Family Name: CD54HC139 Alternative Parts (Cross-Reference): MC54HC139AJ; M54HC139D1; M54HC139D; M54HC139DT; Introduction Date: September 01, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2033 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC139F - 240483-CD54HC139F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC139F
240483-CD54HC139F
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC139F 240483-CD54HC139F
Manufacturer: Intersil Win Source Part Number: 240483-CD54HC139F Family Name: CD54HC139 Alternative Parts (Cross-Reference): MC54HC139AJ; M54HC139D1; M54HC139D; M54HC139DT; Introduction Date: September 01, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2033 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 240483-CD54HC139F
Family Name: CD54HC139
Alternative Parts (Cross-Reference): MC54HC139AJ; M54HC139D1; M54HC139D; M54HC139DT;
Introduction Date: September 01, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2033
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 240483-CD54HC139F
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC139F
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905801 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
CD4066B-MIL CMOS Quad Bilateral Switch - CD4066BF3A - Texas Instruments
Specs
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
Ron 125 ohms
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-3430-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1 to 5.5 volts
Ron 120 ohms
View Details
4 suppliers