Renesas Electronics Corporation Logic - Logic - Gates and Inverters - CD54ACT32F3A CD54ACT32F3A

Description
Manufacturer: Intersil Win Source Part Number: 240475-CD54ACT32F3A Family Name: CD54ACT32 Alternative Parts (Cross-Reference): RHFACT32D03Q; 5962F8973603CA; 5962-8973601CA; 5962F8973603CC; Introduction Date: September 01, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2033 Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 240475-CD54ACT32F3A Family Name: CD54ACT32 Alternative Parts (Cross-Reference): RHFACT32D03Q; 5962F8973603CA; 5962-8973601CA; 5962F8973603CC; Introduction Date: September 01, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2033 Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD54ACT32F3A - 240475-CD54ACT32F3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD54ACT32F3A
240475-CD54ACT32F3A
Logic - Logic - Gates and Inverters - CD54ACT32F3A 240475-CD54ACT32F3A
Manufacturer: Intersil Win Source Part Number: 240475-CD54ACT32F3A Family Name: CD54ACT32 Alternative Parts (Cross-Reference): RHFACT32D03Q; 5962F8973603CA; 5962-8973601CA; 5962F8973603CC; Introduction Date: September 01, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2033 Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 240475-CD54ACT32F3A
Family Name: CD54ACT32
Alternative Parts (Cross-Reference): RHFACT32D03Q; 5962F8973603CA; 5962-8973601CA; 5962F8973603CC;
Introduction Date: September 01, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2033
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 240475-CD54ACT32F3A
Product Name Logic - Logic - Gates and Inverters - CD54ACT32F3A
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 9210297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Quad 2-input NOR gate - 74AHC02PW-Q100J - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
Logic - Gates and Inverters - 54LS136DM - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Gates and Inverters - 5420DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers