Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Latches CD4099BFX

Description
CMOS 8-BIT ADDRESSABLE LATCH
Description
CMOS 8-BIT ADDRESSABLE LATCH

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - CD4099BFX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4099BFX
Integrated Circuits (ICs) - Logic - Latches CD4099BFX
CMOS 8-BIT ADDRESSABLE LATCH

CMOS 8-BIT ADDRESSABLE LATCH

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches
Product Number CD4099BFX
Product Name Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT843SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74ALVCH16373DL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
3 suppliers
Latches - 54LS259LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
2 suppliers
50 MHz Presettable 4-Bit Binary Counter - 54197/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details