IC LOGIC
AND Gate IC 4 Channel 14-CFlatPack
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4081BKNSR | CD4081BKNSR | CD4081BKNSR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND | AND; AND Gate | NOT |
| Supply Voltage | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |
| Inputs | 2 | ||
| Operating Current | 3.5 mA | 0.0050 mA |