IC LOGIC
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4081BHNSR | CD4081BHNSR | CD4081BHNSR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | NOT | AND; AND Gate |
| Supply Voltage | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V |
| Operating Current | 0.0500 mA | 4.2 mA | |
| Low Level Output Current (Sink) | 4.2 mA |