Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Comparators CD4063BD3

Description
IC COMPARATOR MAG 4BIT 16CDIP
Description
IC COMPARATOR MAG 4BIT 16CDIP

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Comparators
CD4063BD3
Integrated Circuits (ICs) - Logic - Comparators CD4063BD3
IC COMPARATOR MAG 4BIT 16CDIP

IC COMPARATOR MAG 4BIT 16CDIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Comparators
Product Number CD4063BD3
Product Name Integrated Circuits (ICs) - Logic - Comparators
Supply Voltage 1.8V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Comparators - LM193 MDR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 2V ~ 36V, ±1V ~ 18V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details