Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PARITY CHECKERS AND GENERATORS
RENESAS ELECTRONICS CORPORATION
CD40101BK3 -- INTEGRATED CIRCUITS (ICS) - LOGIC - PARITY GENERATORS AND CHECKERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
CD40101BK3
Description
9-BIT PARITY GENERATOR/CHECKER
Shenzhen Shengyu Electronics Technology Limited
Done
Description
9-BIT PARITY GENERATOR/CHECKER
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
CD40101BK3
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
CD40101BK3
9-BIT PARITY GENERATOR/CHECKER
9-BIT PARITY GENERATOR/CHECKER
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Parity Checkers and Generators
Product Number
CD40101BK3
Product Name
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Parity Generators and Checkers
SN74ALS280DRG4
Specs
Supply Voltage
Other; 4.5 V ~ 5.5 V
Package Type
SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
2
suppliers
Nexperia B.V.
9-bit odd/even parity generator/checker
74HC280D,653
Specs
Supply Voltage
Other; +7
Package Type
Other; SOT108-1 SOT108-1
View Details
5
suppliers
Rochester Electronics
Logic - Parity Generators and Checkers
54F402FMQB
View Details
Lansdale Semiconductor, Inc.
CRC Generator/Checker
9401/C
Specs
Supply Voltage
Other; 7 V
Package Type
DIP
Pin Count
14
View Details