The Intersil CD22M3494 is an array of 128 analog switches capable of handling signals from DC to video. Because of the switch structure, input signals may swing through the total supply voltage range, VDD to VEE. Each of the 128 switches may be addressed via the ADDRESS input to the 7 to 128 line decoder. The state of the addressed switch is established by the signal to the DATA input. A low or zero input will open the switch, while a high logic level or a one will result in closure of the addressed switch when the STROBE input goes high from its normally low state. Any number or combination of connections may be active at one time. Each connection, however, must be made or broken individually in the manner previously described. All switches may be reset by taking the RESET input from a zero state to a one state and then returning it to its normal low state.
CS allows crosspoint array to be cascaded for matrix expansion.
Pb-Free XPOINT AUDIO 16 X 8 (MITEL PIN)
Pb-Free XPOINT AUDIO 16 X 8 (MITEL PIN)
Pb-Free XPOINT AUDIO 16 X 8 (MITEL PIN)
IC CROSSPOINT SW 1 X 16:8 44PLCC Product overview: CD22M3494MQZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD22M3494MQZ can be used for catalog matching and distributor lookup.
Crosspoint Switch 1 x 16:8 44-PLCC (16.58x16.58)
IC, CROSSPOINT SW; Crosspoint Switch Type:Analogue; Input / Output Configuration:-; Control Interface:Parallel; Supply Voltage Min:4V; Supply Voltage Max:15V; Digital IC Case:LCC; No. of Pins:44Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC CROSSPOINT SW 1 X 16:8 44PLCC
| Renesas Electronics Corporation | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Crosspoint Switches | IC Analog Multiplexers |
| Product Number | CD22M3494MQZ | 2561539 | 743-CD22M3494MQZ | CD22M3494MQZ-ND | 57K3032 | CD22M3494MQZ |
| Product Name | 16x8x1 BiMOS-E Crosspoint Switch | Crosspoint Switches | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Ic, Crosspoint Sw; Crosspoint Switch Type Renesas | Logic - Signal Switches, Multiplexers, Decoders |
| Applications | Video | |||||
| Supply Voltage (VS) | 4 to 15 volts | 5 volts | 4 to 15 volts | |||
| Package Type | PLCC | Tube | 44-LCC | |||
| Configuration | 16 x 8 x 1 | 1 x 16:8 |