Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA5130AE CA5130AE

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1158804-CA5130AE Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1158804-CA5130AE Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA5130AE - 1158804-CA5130AE - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA5130AE
1158804-CA5130AE
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA5130AE 1158804-CA5130AE
Manufacturer: Intersil Corporation Win Source Part Number: 1158804-CA5130AE Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Intersil Corporation
Win Source Part Number: 1158804-CA5130AE
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1158804-CA5130AE
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA5130AE
Unlock Full Specs
to access all available technical data

Similar Products

Precision Ultra Micropower CMOS Operational Amplifier - ALD1736ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Operational Amplifier IC - 687-CLC428AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 500 V/µs
Bandwidth 135 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers