The CA3227M is a monolithic array of five NPN transistors on a common substrate, designed for high-frequency low-power applications up to 1.5GHz. It is packaged in a 16-lead SOIC with dimensions of 9.80 to 10.00mm in length and 3.80 to 4.00mm in width. Each transistor has a gain-bandwidth product exceeding 3GHz, a collector-to-emitter
SMALL SIGNAL BIPOLAR TRANSISTOR
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CA3227M |
| Product Name | Bipolar RF Transistors |
| Polarity | 5 NPN; NPN |
| Package Type | 16-SOIC (0.154", 3.90mm Width) |
| IC(max) | 20 milliamps |