General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: CA3140AMZ96 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3140AMZ96 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 012616-CA3140AMZ96
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 9 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -50°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
OPAMP, 4.5MHZ, -55 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:4.5MHz; Slew Rate:9V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps OPAMP 4 5MHZ LWBIASEL
IC OPAMP GP 1 CIRCUIT 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | CA3140AMZ96CT-ND | 687-CA3140AMZ96 | 012616-CA3140AMZ96 | CA3140AMZ96 | CA3140AMZ96 | 05AC7919 | CA3140AMZ96 | CA3140AMZ96 | CA3140AMZ96 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3140AMZ96 | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 4.5Mhz, -55 To 125Deg C; No. Of Amplifiers Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | 4 milliamps | |||||
| Slew Rate | 9 V/µs | 9 V/µs | 9 V/µs | 9 V/µs | 9 V/µs | 9.00E-6 V/µs | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -50 C (-58 F) | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC; 8-SOIC | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Standards | RoHS | RoHS |