IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: CA3130AM96 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3130AM96 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 15MHZ 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-CA3130AM96 | CA3130AM96-ND | CA3130AM96 | 391-CA3130AM96 | CA3130AM96 | CA3130AM96 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 15MHZ 8SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Slew Rate | 30 V/µs | 30 V/µs | 30 V/µs | 3.00E-5 V/µs | ||
| Bandwidth | 15 MHz | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | Surface Mount | |
| Source Current (IS) | 10 milliamps | 10 milliamps | 10 milliamps |