RF Transistor 5 NPN 15V 20mA 1.15GHz 85mW Surface Mount 16-SOIC
Manufacturer: Intersil
Win Source Part Number: 1027571-CA3127MZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Gain: 27dB to 30dB
Frequency - Transition: 1.15GHz
Transistor Polarity: 5 NPN
Noise Figure (dB Typ @ f): 3.5dB @ 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-SOIC
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 35 @ 5mA, 6V
Maximum Power Dissipation: 85mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 48
RF TRANS 5NPN 15V 1.15GHZ 16SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | CA3127MZ-ND | 1027571-CA3127MZ | CA3127MZ |
| Product Name | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - CA3127MZ | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; 5 NPN | |
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" | SOT3; 16-SOIC | |
| Packing Method | Rail; Tube; Tube/Rail | Tube; Tube | |
| TJ | 150 C (302 F) | ||
| Power Gain | 35 dB |