Manufacturer: Intersil Corporation
Win Source Part Number: 1158698-CA3083Z
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
TRANS 5NPN 15V 0.1A 16DIP Product overview: CA3083Z from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CA3083Z can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 5 NPN 15V 100mA 450MHz 500mW Through Hole 16-PDIP
TRANS 5NPN 15V 0.1A 16DIP
NPN Transistor Array, 60 V Input Voltage, 0.002 nA Input Current, 0.58 pF Input Capacitance
TRANS 5NPN 15V 0.1A 16DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1158698-CA3083Z | 277-CA3083Z | CA3083Z-ND | CA3083Z | 70206784 | CA3083Z |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - CA3083Z | 15V 0.1A Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor Array; NPN; 24 V; 60 V; -2.5A; 1.7 V; 0.002 nA; 0.58 pF; 0.25; 0.25 | Bipolar Transistor Arrays |
| Package Type | SOT3 | Tube | "16-DIP (0.300"", 7.62mm)" | PDIP | 16-DIP (0.300", 7.62mm) | |
| Packing Method | Tube | Tube; Tube | ||||
| VCEO | 15 volts | 15 volts | 15 volts | |||
| TJ | 150 C (302 F) | 150 C (302 F) |