Bipolar (BJT) Transistor Array 5 NPN 15V 100mA 450MHz 500mW Surface Mount 16-SOIC
Manufacturer: Intersil
Win Source Part Number: 202177-CA3083MZ96
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 450MHz
Transistor Polarity: 5 NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-SOIC
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 700mV @ 5mA, 50mA
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 50mA, 3V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
TRANS 5NPN 15V 0.1A 16SOIC Product overview: CA3083MZ96 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CA3083MZ96 can be used for catalog matching and distributor lookup.
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | CA3083MZ96-ND | 202177-CA3083MZ96 | 277-CA3083MZ96 | CA3083MZ96 |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - CA3083MZ96 | 15V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays |
| Polarity | NPN | NPN; 5 NPN |